EN
  • EN
  • DE

74AUP2G34FZ4-7

Part No 74AUP2G34FZ4-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 3.6V 6DFN / DUAL BUFFERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package X2-DFN1410-6
Part Number Series 74AUP2G34
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800706-74AUP2G34FZ4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP2G34FZ4-7 CAD Model

Description

Diodes Incorporated 74AUP2G34FZ4-7 Dual Buffer Gate

The 74AUP2G34FZ4-7 from Diodes Incorporated is a high-performance, dual buffer gate integrated circuit designed to operate in ultra-low power conditions. This device is part of the advanced ultra-low power (AUP) family, which is renowned for its low power consumption and high-speed operation, making it an ideal choice for battery-operated and portable devices where power efficiency is critical.

This particular model features two independent buffer gates in a single package, allowing for compact and efficient design layouts. Each gate is capable of driving loads with different voltage levels, thanks to its wide supply voltage range of 0.8V to 3.6V. This versatility ensures compatibility with various logic families and makes it suitable for voltage translation applications in multi-voltage systems.

The 74AUP2G34FZ4-7 comes in an ultra-small leadless package (X2-DFN1410-6), which is perfect for space-constrained applications. Despite its miniature size, it offers enhanced system reliability with its integrated ESD protection, which safeguards the device against electrostatic discharges that can occur during handling or operation.

With its low static power consumption and high tolerance for input voltages above VCC, the 74AUP2G34FZ4-7 is engineered for efficiency. The device features Schmitt-trigger inputs, which provide hysteresis to improve noise immunity and transform slowly changing input signals into sharply defined jitter-free output signals, further enhancing its performance in noisy environments.

Key features of the 74AUP2G34FZ4-7 include:

  • Ultra-Low Power Consumption
  • Wide Operating Voltage Range (0.8V - 3.6V)
  • Dual Buffer Gates in a Single Package
  • Low Input Capacitance
  • Integrated ESD Protection
  • High-Speed Operation
  • Ultra-Small X2-DFN1410-6 Package
  • Schmitt-Trigger Inputs for Better Noise Immunity

The 74AUP2G34FZ4-7 is an excellent choice for designers looking for a compact, low-power, and reliable solution for buffering and interfacing in their digital circuits. Its advanced features make it a versatile component that enhances the performance of a wide range of electronic products, from mobile devices to industrial controls.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1060 $57.7700
1,330+ $0.0871 $115.8430
2,055+ $0.0843 $173.2365
2,830+ $0.0817 $231.2110
3,665+ $0.0789 $289.1685
4,905+ $0.0707 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,000 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess