EN
  • EN
  • DE

74AUP2G17DW-7

Part No 74AUP2G17DW-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL SCHMITT TRIGGER BUFFERS | IC BUF NON-INVERT 3.6V SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131109-74AUP2G17DW-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP2G17DW-7 CAD Model

Description

Product Overview: 74AUP2G17DW-7 by Diodes Incorporated

The 74AUP2G17DW-7 is a high-performance, dual non-inverting Schmitt-trigger buffer designed by Diodes Incorporated. This integrated circuit (IC) is part of the advanced ultra-low power (AUP) series, which is engineered to operate with a low power supply while maintaining excellent speed and performance characteristics.

With its dual non-inverting Schmitt trigger inputs, the 74AUP2G17DW-7 provides a hysteresis effect that enhances noise immunity and transforms a slowly changing input signal into a faster output signal with clean transitions. This makes it an ideal choice for applications that require signal conditioning, such as debouncing switches or creating stable clock signals from noisy inputs.

Key Features

  • Power Supply: The device supports a wide operating voltage range from 0.8V to 3.6V, making it versatile for use in various low-voltage applications.
  • Low Power Consumption: The AUP technology ensures that the IC has an ultra-low static and dynamic power consumption, which is critical for power-sensitive designs.
  • High-Speed Operation: Despite its low power design, the 74AUP2G17DW-7 does not compromise on speed, offering fast performance that is necessary for modern electronic systems.
  • ESD Protection: The device includes input and output over-voltage protection, providing robustness against electrostatic discharge events.
  • Compact Packaging: It is available in a small 8-pin TSSOP package, which helps reduce board space and is suitable for high-density mounting.

Applications

The 74AUP2G17DW-7 is used in a variety of applications where signal conditioning and buffering are required. This includes, but is not limited to:

  • Portable and battery-powered electronics
  • Microcontroller input buffering
  • Signal processing and conditioning
  • Clock generation circuits
  • Communication systems

In summary, the 74AUP2G17DW-7 from Diodes Incorporated is a highly reliable and efficient solution for designers looking to implement Schmitt trigger buffers in their systems. Its low power consumption, broad voltage range, and compact form factor make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1227 $50.3070
995+ $0.1006 $100.0970
1,540+ $0.0975 $150.1500
2,120+ $0.0944 $200.1280
2,745+ $0.0912 $250.3440
3,670+ $0.0818 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess