EN
  • EN
  • DE

74AUP2G14DW-7

Part No 74AUP2G14DW-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features IC 2 Channel
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Family Name 74AUP2G14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1134-74AUP2G14DW-7DICT, 74AUP2G14DW-7DICT, 1134-74AUP2G14DW-7DITR, 74AUP2G14DW-7DITR, -74AUP2G14DW-7DICT, 1134-74AUP2G14DW-7DIDKR, 74AUP2G14DW-7DIDKR, -74AUP2G14DW-7DIDKR, -74AUP2G14DW-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857732-74AUP2G14DW-7
Ultra Librarian 3D Model Ultra Librarian 74AUP2G14DW-7 CAD Model

Description

Product Overview: 74AUP2G14DW-7 from Diodes Incorporated

The 74AUP2G14DW-7 is a high-performance, dual inverting Schmitt-trigger from Diodes Incorporated, designed for use in a wide range of electronic applications requiring noise-tolerant input stages. This integrated circuit (IC) is part of the advanced ultra-low power (AUP) family and is fabricated using a 5V CMOS technology that provides significant power savings compared to traditional Schmitt triggers.

This product comes in a compact SOIC-8 (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. It operates over a very wide supply voltage range from 0.8V to 3.6V, which allows for flexible use in systems that require low-voltage operation and supports battery-powered and portable devices.

Key Features and Benefits:

  • Low Static Power Consumption: The 74AUP2G14DW-7 boasts a very low static power consumption (ICC) of just 0.9 µA max, contributing to extended battery life in portable applications.
  • High Noise Immunity: Equipped with Schmitt-trigger action inputs, it provides enhanced noise immunity and stable output switching, which is crucial in environments with electrical noise.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 0.8V to 3.6V, accommodating various application needs and simplifying power supply design.
  • High-Speed Operation: Despite its low power consumption, the 74AUP2G14DW-7 does not compromise on speed, offering propagation delay times as low as 3.7ns at 3.3V.
  • ESD Protection: The inputs have ESD protection exceeding JESD 22, ensuring robustness and reliability in the field.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this product is lead-free and RoHS compliant, making it a responsible choice for electronic manufacturers.

The 74AUP2G14DW-7 is ideal for a variety of applications, including but not limited to signal conditioning, line drivers, input pulse shaping, and as a buffer for oscillators and flip-flops. With its low-power operation and high noise immunity, it is especially well-suited for use in portable electronics, energy-efficient devices, and applications requiring extended battery life.

Overall, Diodes Incorporated's 74AUP2G14DW-7 is a versatile and reliable component that offers designers a balance of power efficiency, performance, and robustness for their electronic circuits.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1634 $50.6540
750+ $0.1341 $100.5750
1,155+ $0.1299 $150.0345
1,595+ $0.1257 $200.4915
2,060+ $0.1215 $250.2900
2,755+ $0.1089 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess