EN
  • EN
  • DE

74AUP2G07FW4-7

Part No 74AUP2G07FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1010-6
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-XFDFN
Case / Package X2-DFN1010-6
Family Name 74AUP2G07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AUP2G07FW4-7DITR, 74AUP2G07FW4-7DICT, 74AUP2G07FW4-7DIDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908110-74AUP2G07FW4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP2G07FW4-7 CAD Model

Description

The 74AUP2G07FW4-7 is a high-performance, dual buffer with open-drain outputs, part of the advanced ultra-low power (AUP) family, designed by Diodes Incorporated. This integrated circuit is specifically engineered to operate in a broad range of applications, offering a combination of low static and dynamic power consumption, while providing high-speed operation and minimal propagation delay.

Key Features:

  • Low Power Consumption: The 74AUP2G07FW4-7 is optimized for power-sensitive applications, with a very low static power consumption (ICC) and an ultra-low dynamic power (CPD).
  • High-Speed Operation: Despite its low power design, this device does not compromise on speed, ensuring high-speed operation which is crucial for modern electronic applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 0.8V to 3.6V, making it suitable for various applications, including battery-operated and portable devices.
  • Open-Drain Outputs: The dual buffers have open-drain outputs, which allow for wired-AND functions and the ability to interface with different voltage domains.
  • Low Propagation Delay: The propagation delay is minimized, which is essential for high-speed signal processing and can help improve overall system performance.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it reliable in various environmental conditions.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided to prevent damage from static electricity and improve the robustness of the device.

Applications:

The versatility of the 74AUP2G07FW4-7 makes it ideal for a wide array of applications, including:

  • Smartphones and Tablets
  • Portable and Battery-powered Devices
  • Microcontroller Systems
  • Data Communication Infrastructure
  • Signal Conditioning and Level Shifting

With its compact footprint, the 74AUP2G07FW4-7 is available in a leadless DFN1410-6 package, which saves valuable board space and is suitable for space-constrained applications.

Overall, the 74AUP2G07FW4-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their systems for power and speed without sacrificing performance.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1181 $50.1925
1,035+ $0.0969 $100.2915
1,600+ $0.0939 $150.2400
2,205+ $0.0909 $200.4345
2,850+ $0.0878 $250.2300
3,810+ $0.0788 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,815 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess