EN
  • EN
  • DE

74AUP1G98W6-7

Part No 74AUP1G98W6-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE SGL 3INP MULTIFUN SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Configurable 1 Circuit Input
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Part Status Obsolete
Family Name 74AUP1G98
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AUP1G98W6-7DITR, 74AUP1G98W6-7DICT, -74AUP1G98W6-7DITR, 74AUP1G98W6-7DIDKR, -74AUP1G98W6-7DIDKR, -74AUP1G98W6-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857725-74AUP1G98W6-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G98W6-7 CAD Model

Description

Diodes Incorporated 74AUP1G98W6-7: Low-Power Configurable Multiple-Function Gate

The 74AUP1G98W6-7 from Diodes Incorporated is a versatile and innovative logic component that serves a variety of applications where space and power efficiency are critical. This configurable multiple-function gate is part of the advanced ultra-low power (AUP) series and is designed to operate in the extended voltage range of 0.8V to 3.6V, making it an ideal choice for battery-operated and portable devices.

With its tiny 6-pin SOT-363 package, the 74AUP1G98W6-7 is optimized for the smallest footprint and minimal power consumption without sacrificing performance. The device offers the ability to configure into multiple logic functions, including AND, OR, NAND, NOR, XOR, INVERTER, and BUFFER, providing designers with the flexibility to adapt to various circuit requirements without the need for multiple different logic gates.

Key features of the 74AUP1G98W6-7 include:

  • Low Static Power Consumption: The IC has a very low static power consumption, which is crucial for energy-sensitive applications.
  • High-Speed Operation: Despite its low-power nature, it does not compromise on speed, ensuring high-speed operation that is compatible with the requirements of modern electronics.
  • Wide Operating Voltage Range: It is designed to work across a broad range of voltages, from 0.8V to 3.6V, providing versatility in different operating environments.
  • Multiple Logic Functions: The configurable nature allows one IC to perform the job of several, reducing the complexity and size of the circuit.
  • Low Noise Overshoot and Undershoot: This characteristic is significant for applications sensitive to noise, as it minimizes potential interference.

The 74AUP1G98W6-7 is suitable for a wide array of applications, including but not limited to, portable devices, computing devices, smartphones, and other logic-level shifting or computing operations where power and space savings are paramount. Its robust design ensures reliable operation in various conditions while providing the functionality needed for complex logic operations.

Overall, the 74AUP1G98W6-7 is a testament to Diodes Incorporated's commitment to providing innovative, high-performance, and energy-efficient solutions to the electronics industry.

You May Also Be Interested in

Texas Instruments
IC CONFIG MULTIPLE FUNCT US8 / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP
Lowest to $0.7284
Microchip Technology
IC GATE 3.0GHZ 50OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $6.3347
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $4.6443
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us
Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
Texas Instruments
IC MULT-FUNCTION GATE 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1568 $58.0160
900+ $0.1288 $115.9200
1,390+ $0.1247 $173.3330
1,915+ $0.1207 $231.1405
2,480+ $0.1167 $289.4160
3,315+ $0.1046 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess