EN
  • EN
  • DE

74AUP1G97W6-7

Part No 74AUP1G97W6-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE SGL 3INP MULTIFUN SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Configurable 1 Circuit Input
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Part Status Obsolete
Family Name 74AUP1G97
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AUP1G97W6-7DITR, -74AUP1G97W6-7DICT, 74AUP1G97W6-7DIDKR, -74AUP1G97W6-7DITR, -74AUP1G97W6-7DIDKR, 74AUP1G97W6-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857723-74AUP1G97W6-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G97W6-7 CAD Model

Description

Diodes Incorporated Product: 74AUP1G97W6-7 Low-Power Configurable Multiple Function Gate

The 74AUP1G97W6-7 by Diodes Incorporated is a versatile and innovative logic gate that offers a unique combination of flexibility and performance in a compact package. This advanced, low-power configurable multiple function gate is designed to meet the needs of modern electronic systems where space is at a premium and power efficiency is crucial.

With its advanced ultra-low power (AUP) technology, the 74AUP1G97W6-7 operates at a very low voltage range of 0.8V to 3.6V, which minimizes power consumption and makes it suitable for battery-operated applications. This feature is particularly important for portable devices where extending battery life is a key concern.

The 74AUP1G97W6-7 is highly flexible and can be configured to perform one of six different logic functions: AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This configurability is achieved through the use of three input/output pins (S1, S2, and S3) which can be externally set to define the desired logic function. This multi-function capability allows designers to reduce component count and save board space by replacing multiple dedicated logic gates with a single 74AUP1G97W6-7 device.

Encased in a small 6-pin SOT-363 package, the 74AUP1G97W6-7 is optimized for high-density mounting and is an excellent choice for space-constrained applications. Its small form factor does not compromise on performance, offering fast propagation delays and high noise immunity, ensuring reliable operation even in noisy environments.

The device also features Schmitt-trigger action at all inputs, which makes it tolerant to slower input rise and fall times. This characteristic is beneficial for interfacing with non-digital signals or in situations where signal integrity is compromised.

In summary, the 74AUP1G97W6-7 from Diodes Incorporated is an ideal solution for designers looking for a low-power, highly versatile logic component that can adapt to various functions within a circuit, all while maintaining a small footprint and ensuring energy efficiency.

You May Also Be Interested in

Texas Instruments
IC CONFIG MULTIPLE FUNCT US8 / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP
Lowest to $0.7284
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Texas Instruments
IC CONFIG MULTI FUNCTION 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Lowest to $0.3972
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $4.6443
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.6222
Nexperia USA Inc.
IC GATE AND/OR 3-IN 6-XSON
Need more? Email Us
Texas Instruments
IC MULT-FUNCTION GATE 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Nexperia USA Inc.
IC 3-IN OR-AND GATE LP 6TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1568 $58.0160
900+ $0.1288 $115.9200
1,390+ $0.1247 $173.3330
1,915+ $0.1207 $231.1405
2,480+ $0.1167 $289.4160
3,315+ $0.1046 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess