EN
  • EN
  • DE

74AUP1G32FW5-7

Part No 74AUP1G32FW5-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP DFN1010-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 6.4ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package X1-DFN1010-6
Manufacturer Package 6-XDFN
Family Part Number 74AUP1G32
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 729158-74AUP1G32FW5-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G32FW5-7 CAD Model

Description

Diodes Incorporated 74AUP1G32FW5-7: Low-Power Single 2-Input OR Gate

The 74AUP1G32FW5-7 is a high-performance, single 2-input OR gate integrated circuit, meticulously engineered by Diodes Incorporated to deliver efficient logic operations while maintaining low power consumption. This device is part of the advanced ultra-low-power (AUP) family and is specifically designed to operate in a wide voltage range, from 0.8V to 3.6V, making it an ideal choice for battery-operated and portable applications where power efficiency is paramount.

Encased in a compact 6-pin SOT-353 (SC-70) package, the 74AUP1G32FW5-7 boasts a small footprint that is well-suited for space-constrained applications. Its design is optimized to ensure minimal propagation delay and power dissipation, which is crucial for high-speed and low-power electronic systems.

Key features of the 74AUP1G32FW5-7 include:

  • Low Static Power Consumption: The IC exhibits a very low static power consumption (ICC) characteristic of the AUP family, which significantly extends battery life in portable devices.
  • High-Speed Operation: Despite its low-power design, the device does not compromise on speed, providing fast propagation delays typically associated with higher power devices.
  • Wide Operating Voltage Range: With an operating voltage range of 0.8V to 3.6V, the 74AUP1G32FW5-7 is versatile and can be used in various logic-level environments.
  • Low Noise Overshoot and Undershoot: This OR gate has been engineered to minimize noise, which is crucial for maintaining signal integrity in digital circuits.
  • Overvoltage Tolerant Inputs: The inputs are overvoltage tolerant up to 3.6V, which allows for mixed-voltage mode operation and interfacing with higher voltage logic levels without the need for external components.

Applications for the 74AUP1G32FW5-7 are diverse and include, but are not limited to, portable devices, battery management systems, smartphones, and other logic-level translation and function realization scenarios where power efficiency and compact design are desired.

With its combination of low power consumption, high-speed operation, and a wide operating voltage range, the 74AUP1G32FW5-7 from Diodes Incorporated represents a reliable and versatile solution for designers looking to optimize their digital logic applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0631 $50.1645
1,935+ $0.0518 $100.2330
2,990+ $0.0502 $150.0980
4,120+ $0.0486 $200.2320
5,320+ $0.0470 $250.0400
7,130+ $0.0421 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 557 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess