EN
  • EN
  • DE

74AUP1G17FW4-7

Part No 74AUP1G17FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF SCHMITT-TRIG DFN1010-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package X2-DFN1010-6
Win Source Part Number 1007772-74AUP1G17FW4-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G17FW4-7 CAD Model

Description

Diodes Incorporated 74AUP1G17FW4-7: Low-Power Single Schmitt-Trigger Buffer

The 74AUP1G17FW4-7 is a high-performance, single Schmitt-trigger buffer designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is part of the 74AUP family, which is renowned for its ultra-low power consumption and operation under low voltage conditions. It is specifically engineered to meet the needs of modern compact and power-sensitive electronics.

This device offers a unique combination of features that make it suitable for a wide range of applications, including portable gadgets, computing devices, and control circuits. The 74AUP1G17FW4-7 operates with a supply voltage ranging from 0.8V to 3.6V, which allows for flexible integration into various system designs without compromising performance. This voltage range also makes it compatible with low-voltage microprocessors and microcontrollers, ensuring seamless operation within a system.

The Schmitt-trigger input of the 74AUP1G17FW4-7 provides a hysteresis effect, which enhances noise immunity and allows for slow input transition signals to be sharpened, making it an excellent choice for signal conditioning in noisy environments. Additionally, the buffer's output can drive up to 4mA, enough to handle multiple loads or interface with other logic levels in a circuit.

One of the key advantages of this device is its packaging. The 74AUP1G17FW4-7 comes in a very small and leadless 6-pin DFN1410-6 package, which helps designers to save precious board space and is ideal for space-constrained applications. Despite its compact size, the package is designed for optimal heat dissipation and reliability.

Furthermore, the 74AUP1G17FW4-7 is characterized by its low static power consumption, which is a critical attribute for battery-operated devices where power efficiency is paramount. The device also supports a wide operating temperature range from -40°C to +125°C, ensuring stability and functionality across various environmental conditions.

In summary, the 74AUP1G17FW4-7 from Diodes Incorporated is a versatile and efficient solution for designers looking to incorporate a reliable Schmitt-trigger buffer into their low-voltage, power-conscious applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0924 $50.3580
1,320+ $0.0758 $100.0560
2,045+ $0.0734 $150.1030
2,815+ $0.0711 $200.1465
3,640+ $0.0687 $250.0680
4,875+ $0.0616 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,934 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess