Product Overview: 74AUP1G08FW5-7 from Diodes Incorporated
The 74AUP1G08FW5-7 is a high-performance, single 2-input AND gate integrated circuit, designed and manufactured by Diodes Incorporated. This advanced ultra-low power (AUP) device is part of the 74AUP family, which is renowned for its low-voltage operation and extremely low-power consumption. The 74AUP1G08FW5-7 is an ideal choice for battery-operated and portable devices where power efficiency is paramount.
Key Features
- Low Power Consumption: The device operates with a very low static power consumption, making it suitable for power-sensitive applications.
- Advanced Design: The 74AUP1G08FW5-7 is built with advanced silicon-gate CMOS technology, which provides a robust and reliable performance.
- Wide Operating Voltage Range: It supports a wide operating voltage range from 0.8V to 3.6V, allowing for flexible integration into various circuit designs.
- High-Speed Operation: Despite its low-power design, it does not compromise on speed, delivering high-speed operation.
- ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated into the device, ensuring its resilience against static damage.
- Compact Packaging: The 74AUP1G08FW5-7 is available in a space-saving 6-pin SOT363 package, making it suitable for high-density applications.
Applications
The 74AUP1G08FW5-7 is versatile and can be used in a wide range of applications, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Wearable Technology
- Medical Devices
- IoT Devices
- Low-Power Microcontrollers
- Battery Management Systems
Technical Specifications
| Parameter |
Value |
| Package Type |
SOT363 |
| Operating Voltage |
0.8V to 3.6V |
| Input Type |
Schmitt Trigger |
| Output Type |
Standard |
| Mounting Type |
Surface Mount |
In conclusion, the 74AUP1G08FW5-7 from Diodes Incorporated stands out as a superior choice for designers who require a compact, low-power, and high-performance logic solution. Its compatibility with low-voltage applications and low-power requirements make it an essential component for modern electronic devices.