Product Overview: 74AUP1G06FW4-7 from Diodes Incorporated
The 74AUP1G06FW4-7 is a high-performance, single inverter gate with open-drain output, designed and manufactured by Diodes Incorporated. This logic gate is part of the advanced ultra-low power (AUP) family, which is optimized for low-voltage operation, making it ideal for battery-powered and portable applications where power efficiency is paramount.
Key Features
- Low Power Consumption: The 74AUP1G06FW4-7 is engineered for ultra-low power consumption, with a typical ICC of just 0.9 µA, minimizing the power requirements of your circuit.
- Advanced 5V Tolerant Inputs: Despite operating at a supply voltage (VCC) as low as 0.8V, the inputs of this device are 5V tolerant. This allows for interfacing with higher voltage logic levels without the need for level shifters.
- Wide Operating Voltage Range: The device supports a broad VCC operating range from 0.8V to 3.6V, providing design flexibility for various applications.
- High-Speed Operation: It has a propagation delay (tpd) of only 3.5 ns at a VCC of 3.3V, ensuring fast response times for critical applications.
- Open-Drain Output: The open-drain output configuration allows for wired-AND functions and the connection of multiple outputs to achieve higher current drive or to create logic signals with higher voltage levels.
- ESD Protection: The device includes robust ESD protection, ensuring reliability and longevity in harsh electrical environments.
- Compact Package: It comes in an ultra-small leadless package (DFN1010-6), which is ideal for space-constrained applications.
Applications
The 74AUP1G06FW4-7 is versatile and can be used in a variety of applications, including:
- Mobile and wearable devices
- Portable communication equipment
- Battery management systems
- Energy-efficient and power-sensitive designs
- Logic level translation
With its combination of low power consumption, wide voltage range, high-speed operation, and ESD protection, the 74AUP1G06FW4-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their low-voltage, portable, or battery-powered systems.