EN
  • EN
  • DE

74AUP1G04F33-7

Part No 74AUP1G04F33-7
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815849-74AUP1G04F33-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G04F33-7 CAD Model

Description

Product Overview: 74AUP1G04F33-7

The 74AUP1G04F33-7 is a high-performance, single-gate inverter manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This component is designed for optimal operation in ultra-low power applications, making it an ideal choice for energy-sensitive electronics.

Key Features

  • Advanced Ultra-Low Power (AUP) Technology: The device is built using Diodes Incorporated's Advanced Ultra-Low Power technology, which ensures minimal power consumption without sacrificing performance.
  • Low Static Power Consumption: With a static power consumption of only 0.9 µA (max), the 74AUP1G04F33-7 is engineered for power-sensitive applications.
  • Low Dynamic Power Consumption: The dynamic power is also kept to a minimum, further extending battery life in portable devices.
  • Wide Operating Voltage Range: The device operates over a wide voltage range of 0.8V to 3.6V, providing design flexibility for various applications.
  • High-Speed Operation: Despite its low power design, the 74AUP1G04F33-7 does not compromise on speed, offering high-speed operation at a VCC of 3.3V.
  • ESD Protection: It features robust ESD protection, ensuring the device's reliability and longevity in harsh environments.
  • Compact Packaging: The 74AUP1G04F33-7 is available in a small footprint package, making it suitable for space-constrained applications.

Applications

The 74AUP1G04F33-7 is versatile and can be used in a variety of applications, including:

  • Smartphones and wearable technology
  • Portable and battery-powered devices
  • Energy management systems
  • Medical devices
  • IoT devices
  • Microcontrollers and embedded systems

Conclusion

In summary, the 74AUP1G04F33-7 from Diodes Incorporated is a highly efficient and reliable inverter, suitable for designers looking to optimize their systems for low power consumption without sacrificing performance. Its robust feature set and versatility make it an excellent choice for a wide range of applications, particularly where energy efficiency is paramount.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess