EN
  • EN
  • DE

74AHC594T16-13

Part No 74AHC594T16-13
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description AHC HIGH PIN COUNT TSSOP-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 116672-74AHC594T16-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC594T16-13 CAD Model

Description

Diodes Incorporated 74AHC594T16-13 Product Overview

The 74AHC594T16-13 is a high-speed Si-gate CMOS device from Diodes Incorporated, renowned for its robust performance and reliability. This integrated circuit is a part of the 74AHC family, which is well-suited for operation in a wide range of applications due to its low power consumption and high noise immunity.

Key Features

  • High-Speed Operation: The 74AHC594T16-13 is designed for exceptional speed performance, making it ideal for high-frequency signal processing.
  • Low Power Consumption: With CMOS technology, it ensures minimal power draw, which is critical for battery-powered and energy-efficient devices.
  • 8-bit Serial-in, Parallel-out Shift Register: This feature allows for efficient data transfer and manipulation, providing flexibility in data handling.
  • Wide Operating Voltage Range: It operates across a range of 2V to 5.5V, allowing for use in various systems without the need for level shifting.
  • Edge-Triggered Clock: The device incorporates an edge-triggered clock which facilitates precise timing and synchronization with system clock signals.
  • Output Drive Capability: Capable of driving up to 8mA at 5V, it can directly drive LEDs and other low-power output devices.

Applications

The versatility of the 74AHC594T16-13 makes it suitable for a broad range of applications, including:

  • Serial-to-parallel data conversion
  • Remote control systems
  • LED displays and indicators
  • Digital signal processing
  • Data logging and storage systems

Quality and Reliability

Diodes Incorporated ensures that the 74AHC594T16-13 meets stringent quality standards. The device is thoroughly tested for operational integrity and is designed to maintain performance over a wide range of environmental conditions.

Package and Availability

The 74AHC594T16-13 comes in a TSSOP-16 package, which is compact and suitable for space-constrained applications. It is available for order and can be sourced through Diodes Incorporated's extensive distribution network.

You May Also Be Interested in

National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1398 $50.3280
875+ $0.1148 $100.4500
1,350+ $0.1112 $150.1200
1,860+ $0.1076 $200.1360
2,405+ $0.1040 $250.1200
3,220+ $0.0932 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess