EN
  • EN
  • DE

3.0SMCJ24A-13

Part No 3.0SMCJ24A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 24VWM 38.9VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 24V
Minimum Breakdown Voltage 26.7V
Max Clamping Voltage 38.9V
Peak Pulse Current(Ippm) 77.1A
Power Dissipation - Pd 3000W (3kW)
Applications General Purpose
Capacitance @ Frequency 3000pF @ 1MHz
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1004813-3.0SMCJ24A-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3.0SMCJ24A-13 CAD Model

Description

Product Overview: 3.0SMCJ24A-13 from Diodes Incorporated

The 3.0SMCJ24A-13 is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-quality component is engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and other voltage spikes that can cause irreversible damage to integrated circuits.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 24V, making it suitable for a range of applications that require this level of voltage protection.
  • Peak Pulse Power: It boasts an impressive peak pulse power dissipation of 3000W (@10/1000μs waveform), ensuring reliable protection against high energy transients.
  • Clamping Voltage: With a clamping voltage of 38.9V, the 3.0SMCJ24A-13 effectively limits the voltage spikes to safe levels, preventing damage to the protected components.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, which helps in reducing the voltage over the protected line during a surge event.
  • Uni-directional: As a uni-directional TVS diode, it is optimized for uni-polar applications, providing targeted protection where it is most needed.
  • Package: Encased in a SMC package, the 3.0SMCJ24A-13 is not only robust but also compact, allowing for easy integration into a variety of circuit designs.
  • Compliance: It meets the MSL level 1 standard, per J-STD-020, and is lead-free, RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

Applications

The 3.0SMCJ24A-13 is ideal for protecting voltage-sensitive components that can experience destructive conditions. It is commonly used in:

  • Consumer Electronics
  • Industrial Systems
  • Telecommunication Devices
  • Power Supply Units
  • Portable Devices

With its combination of high surge capability, fast response time, and low clamping voltage, the 3.0SMCJ24A-13 from Diodes Incorporated is an excellent choice for engineers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6192 $58.8240
230+ $0.5081 $116.8630
355+ $0.4923 $174.7665
485+ $0.4763 $231.0055
630+ $0.4605 $290.1150
840+ $0.4128 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess