EN
  • EN
  • DE

2N7002WKX-7

Part No 2N7002WKX-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 60V SOT323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 115mA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 7.5Ohm at 50mA, 5V
Vgs(th) (Maximum) at Id 2V at 250μA
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 50pF at 25V
Power Dissipation (Maximum) 200mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-323
Manufacturer Package SC-70, SOT-323
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802473-2N7002WKX-7
Ultra Librarian 3D Model Ultra Librarian 2N7002WKX-7 CAD Model

Description

Product Overview: 2N7002WKX-7

The 2N7002WKX-7 is a high-performance, small-signal N-Channel MOSFET from Diodes Incorporated, designed to deliver efficient power control and switching functionalities in a compact SOT-363 package. This MOSFET is well-suited for a variety of applications, including load switch, power management, and various other switching applications where space is at a premium.

Key Features

  • Low On-Resistance: The 2N7002WKX-7 boasts a low on-resistance, which translates to reduced power losses during operation, enhancing overall efficiency.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, making it ideal for high-frequency applications.
  • Low Threshold Voltage: The device features a low threshold voltage, ensuring it can be driven by low-voltage logic signals, which is beneficial for battery-operated devices.
  • SOT-363 Package: The small footprint of the SOT-363 package allows for a more compact design in space-constrained applications.
  • Low Input Capacitance: Its low input capacitance results in lower drive power requirements, contributing to the overall energy efficiency of the system.

Applications

The versatility of the 2N7002WKX-7 MOSFET makes it a suitable choice for a wide array of applications. Some of the typical applications include:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Load Switching
  • Portable Electronics

Reliability and Quality

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The 2N7002WKX-7 is manufactured with this commitment in mind, ensuring that it performs consistently across various conditions and throughout its lifespan. Its robust construction and adherence to industry standards make it a reliable choice for designers and engineers looking to integrate a dependable MOSFET into their electronic designs.

Environmental Compliance

The 2N7002WKX-7 is also environmentally friendly, complying with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment. This compliance demonstrates Diodes Incorporated's dedication to not only innovation but also environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess