EN
  • EN
  • DE

2N7002VC

Part No 2N7002VC
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1124252-2N7002VC
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002VC CAD Model

Description

Introducing the 2N7002VC MOSFET from Diodes Incorporated

The 2N7002VC is a high-performance, small-signal N-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust transistor is designed for fast switching applications and is housed in a compact SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Low On-Resistance: The 2N7002VC boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for power management applications.
  • High-Speed Switching: With its fast switching speed, the 2N7002VC is perfect for high-frequency circuits, providing efficient performance in switching applications.
  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring it can be driven by low-voltage logic signals, which is particularly useful in battery-operated devices.
  • Low Gate Drive Requirements: It requires minimal gate drive, which reduces power consumption and simplifies drive circuitry.

Applications

The versatility of the 2N7002VC MOSFET makes it an excellent choice for a wide range of applications, such as:

  • Power Management
  • Load Switching
  • Motor Control
  • DC-DC Converters
  • Battery Management Systems
  • LED Lighting

Reliability and Performance

Diodes Incorporated is known for its commitment to quality and reliability, and the 2N7002VC is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its ability to handle continuous drain currents and operate across a wide temperature range, this MOSFET is a reliable choice for designers looking to create efficient and durable systems.

Environmental Compliance

In line with modern environmental standards, the 2N7002VC is RoHS compliant, ensuring that it is free from hazardous substances. This commitment to environmental responsibility makes it a suitable component for use in a variety of markets, including consumer electronics, automotive, and renewable energy applications.

With its impressive set of features and reliable performance, the 2N7002VC from Diodes Incorporated is a top-tier component for any application requiring efficient power control and fast switching capabilities.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Molex, LLC
FPC Connector
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,080+ $0.0464 $50.1120
2,635+ $0.0380 $100.1300
4,070+ $0.0369 $150.1830
5,605+ $0.0357 $200.0985
7,250+ $0.0345 $250.1250
9,710+ $0.0309 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,010 pieces
MOQ: 1080 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess