EN
  • EN
  • DE

1SMB5917B-13

Part No 1SMB5917B-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 4.7V
Tolerance ±5%
Power - Max 550mW
Impedance (Maximum) (Zzt) 5 Ohms
Current - Reverse Leakage at Vr 5μA at 1.5V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB (DO-214AA)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803595-1SMB5917B-13
Ultra Librarian 3D Model Ultra Librarian 1SMB5917B-13 CAD Model

Description

Product Overview: 1SMB5917B-13 by Diodes Incorporated

The 1SMB5917B-13 is a high-quality, robust Zener diode designed and produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is part of their extensive Zener diode lineup, offering a reliable solution for voltage regulation and protection applications in various electronic circuits.

Key Features

  • Voltage Range: The 1SMB5917B-13 is designed to provide a precise Zener voltage of 3.3 volts, making it suitable for a wide range of voltage-sensitive applications.
  • Power Dissipation: With a power dissipation rating of 3 watts, this diode can handle significant power levels, making it ideal for more demanding electronic designs.
  • Package: Packaged in a standard SMB (Surface-Mounted Device) format, the 1SMB5917B-13 is optimized for high-density PCB (Printed Circuit Board) designs and is easy to integrate into various surface-mount technology (SMT) workflows.
  • Thermal Stability: Its excellent thermal stability ensures reliable performance over a wide operating temperature range, which is critical for maintaining consistent functionality in fluctuating environments.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, which provides a good balance between precision and flexibility for circuit designers.

Applications

The 1SMB5917B-13 is versatile and can be used in numerous applications, including:

  • Voltage regulation in power supplies
  • Surge suppression and transient protection circuits
  • Motor control systems
  • Consumer electronics such as laptops, smartphones, and televisions
  • Industrial systems requiring stable voltage references

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 1SMB5917B-13 is no exception. It is built to meet or exceed industry standards for performance and reliability. The product is also RoHS compliant, ensuring that it meets the latest environmental regulations and is free from hazardous substances.

In conclusion, the 1SMB5917B-13 Zener diode from Diodes Incorporated is a high-performance component that offers efficient voltage regulation and protection for a variety of electronic applications. Its robust design and thermal stability make it a reliable choice for engineers and designers looking to enhance their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess