EN
  • EN
  • DE

1N5819M

Part No 1N5819M
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 1.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1122023-1N5819M
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5819M CAD Model

Description

Product Overview: 1N5819M - Diodes Incorporated

The 1N5819M is a high-efficiency, Schottky barrier rectifier diode designed and manufactured by Diodes Incorporated. This robust component is widely recognized for its low forward voltage drop and rapid switching capabilities, making it an ideal choice for a variety of applications that demand efficiency and reliability.

Key Features

  • Low Forward Voltage Drop: The 1N5819M offers a low forward voltage drop, typically around 0.55V at 1A, which reduces power loss and improves efficiency in circuit operation.
  • High Current Capability: With a forward continuous current rating of 1A, this diode can handle moderate levels of current, suitable for a range of electronic applications.
  • High Surge Current Capability: The device can withstand high surge currents, ensuring reliability and robustness in applications subject to current spikes.
  • Fast Switching Speed: The Schottky barrier design allows for fast switching speeds, which is essential for frequency converters and other applications where efficiency is critical.
  • Low Power Loss: Thanks to its efficiency, the 1N5819M contributes to lower power loss in electronic circuits, making it favorable for power-sensitive designs.
  • Compact Package: The diode is provided in a miniature DO-213AB package, which is suitable for high-density mounting and saves PCB space.

Applications

The 1N5819M is versatile and can be used in various applications, including:

  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Polarity protection devices
  • Low voltage, high frequency inverters
  • Portable devices and battery-powered circuits

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The 1N5819M is no exception and adheres to stringent quality control standards, ensuring its reliability in a multitude of applications. Its robust construction is designed to withstand harsh conditions, and its long operational life makes it a preferred choice for manufacturers and designers alike.

Conclusion

In conclusion, the 1N5819M Schottky barrier rectifier from Diodes Incorporated is a high-performance component that offers efficiency, reliability, and versatility. Whether it's incorporated into power management systems or used as a protective element in sensitive electronics, this diode stands out for its ability to enhance the overall performance of electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,885 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess