EN
  • EN
  • DE

1N5819HW1-7-F

Part No 1N5819HW1-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SUPER BARRIER RECTIFIER | DIODE SBR 40V 1A SOD123F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 510mV at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 15ns
Current - Reverse Leakage at Vr 500μA at 40V
Capacitance at Vr, F 30pF at 10V, 1MHz
Mounting Style SMD
Manufacturer Package SOD-123F
Supplier Device Package SOD-123F
Operating Temperature - Junction -55°C ~ 125°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122022-1N5819HW1-7-F
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5819HW1-7-F CAD Model

Description

Product Overview: 1N5819HW1-7-F by Diodes Incorporated

The 1N5819HW1-7-F is a high-efficiency, surface-mount Schottky Barrier Rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is specially crafted to meet the rigorous demands of modern electronic applications, providing a compact and reliable solution for your circuitry needs.

Key Features

  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which enhances power efficiency and reduces thermal issues during operation, making it well-suited for high-frequency and energy-sensitive applications.
  • High Current Capability: With its ability to handle high currents efficiently, the 1N5819HW1-7-F is ideal for power supply and power conversion applications.
  • Surface Mount Package: The SOD-123 flat lead package allows for easy integration into various PCB designs, facilitating automated assembly processes and compact circuit designs.
  • Robust Temperature Performance: This rectifier can operate over a wide temperature range, ensuring reliability and performance stability across different environmental conditions.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with current RoHS directives, and is suitable for use in lead-free soldering processes.

Applications

The 1N5819HW1-7-F is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Freewheeling diodes
  • Reverse voltage protection
  • Low voltage, high-frequency inverters

Technical Specifications

Some of the notable specifications of the 1N5819HW1-7-F include:

  • Maximum repetitive peak reverse voltage: 40V
  • Maximum RMS voltage: 28V
  • Maximum DC blocking voltage: 40V
  • Maximum average forward rectified current: 1.0A at TL
  • Peak forward surge current: 25A
  • Operating junction temperature range: -55°C to +150°C

In summary, the 1N5819HW1-7-F Schottky Barrier Rectifier from Diodes Incorporated is a high-performance component that offers efficiency, reliability, and ease of integration for a wide range of electronic applications. Its robust design and compliance with environmental standards make it a smart choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2416 $50.7360
505+ $0.1983 $100.1415
785+ $0.1921 $150.7985
1,080+ $0.1859 $200.7720
1,395+ $0.1797 $250.6815
1,865+ $0.1611 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,098 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess