EN
  • EN
  • DE

1N5818A-01

Part No 1N5818A-01
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY DO41 / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Base Product Number 1N5818
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 854360-1N5818A-01
Ultra Librarian 3D Model Ultra Librarian 1N5818A-01 CAD Model

Description

Product Overview: 1N5818A-01 from Diodes Incorporated

The 1N5818A-01 is a robust Schottky barrier rectifier diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This diode is engineered to offer superior switching performance and high surge current capability, making it an ideal choice for a wide range of applications.

Key Features

  • Low Forward Voltage Drop: The 1N5818A-01 features a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With a high forward continuous current of 1A, this diode is capable of handling significant current loads, suitable for high-power applications.
  • Peak Repetitive Reverse Voltage: It supports a peak repetitive reverse voltage of 30V, ensuring stability and reliability even under stressful conditions.
  • Fast Switching Speed: The device's fast switching capability makes it an excellent choice for high-frequency applications, contributing to better performance and reduced switching losses.
  • Guard Ring Die Construction: The guard ring construction provides transient protection and enhances the long-term reliability of the diode by safeguarding against voltage spikes.

Applications

The 1N5818A-01 is versatile and can be used in various electronic circuits. It is commonly found in:

  • Power supplies
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications
  • Low voltage, high-frequency inverters

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 1N5818A-01 is no exception. It is produced with stringent quality control measures and is designed to meet or exceed industry standards for performance and reliability. This diode is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.

Summary

In summary, the 1N5818A-01 Schottky barrier rectifier diode offers a blend of efficiency, high current capability, and fast switching speeds, making it a dependable component for modern electronic applications. Its robust design and reliable performance underpin Diodes Incorporated's reputation for producing high-quality semiconductor products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,293 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess