EN
  • EN
  • DE

LTC6655CHMS8-2.048#PBF

Part No LTC6655CHMS8-2.048#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197094-LTC6655CHMS8-2.048#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Temperature Coefficient 5ppm/°C
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC6655CHMS8-2.048#PBF CAD Model

Description

Product Overview: LTC6655CHMS8-2.048#PBF

The LTC6655CHMS8-2.048#PBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc., designed to ensure consistent and reliable performance for high-resolution analog-to-digital and digital-to-analog conversions. This component is an essential building block in precision measurement, control systems, and critical signal processing applications.

Key Features

  • Output Voltage: This device provides a fixed 2.048V output, which is commonly used as a reference in 12-bit, 16-bit, or 24-bit ADCs and DACs, ensuring compatibility with a wide range of digital systems.
  • High Accuracy: The LTC6655CHMS8-2.048#PBF boasts excellent accuracy and low output noise, making it suitable for precision applications where signal integrity is paramount.
  • Low Temperature Drift: With a very low temperature coefficient, this voltage reference maintains a stable output even under varying environmental conditions, which is crucial for maintaining system performance over a wide temperature range.
  • Long-Term Stability: Designed for longevity, the LTC6655CHMS8-2.048#PBF offers exceptional long-term stability, reducing the need for recalibration and enhancing the reliability of the end application.
  • Supply Voltage Range: It operates across a wide supply voltage range, allowing for flexible integration into various circuit designs without the need for additional voltage regulation.
  • Package: The device comes in an MSOP-8 package, which is compact and suitable for space-constrained applications while still allowing for easy handling and soldering during the manufacturing process.

Applications

The LTC6655CHMS8-2.048#PBF is ideal for a multitude of applications where precision voltage references are required, such as:

  • High-resolution ADCs and DACs
  • Medical equipment
  • Professional test and measurement gear
  • Industrial control systems
  • Precision power supply control
  • Data acquisition systems

With its robust design and proven performance, the LTC6655CHMS8-2.048#PBF from Analog Devices Inc. ensures the accuracy and stability needed for the most demanding applications.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9818 $51.9272
10+ $10.6517 $106.5170
15+ $10.3188 $154.7820
21+ $9.9860 $209.7060
26+ $9.6531 $250.9806
35+ $8.6545 $302.9075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,562 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess