EN
  • EN
  • DE

1N4148W-7-02-F

Part No 1N4148W-7-02-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 149992-1N4148W-7-02-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N4148W-7-02-F CAD Model

Description

Product Overview: 1N4148W-7-02-F from Diodes Incorporated

The 1N4148W-7-02-F is a high-speed switching diode, expertly crafted by Diodes Incorporated, designed to meet the stringent requirements of fast electronic switching applications. This diode is an essential component in modern electronics, offering a compact and efficient solution for signal processing.

Key Features

  • Fast Switching Speed: The 1N4148W-7-02-F is known for its rapid switching capabilities, making it ideal for high-frequency circuits.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which translates to reduced power loss and higher efficiency in operation.
  • Surface-Mount Package: The SOD-123 flat lead package provides a small footprint, ensuring the diode can be accommodated in space-constrained applications.
  • High Reliability: Built with Diodes Incorporated's commitment to quality, this diode is highly reliable and performs consistently even under demanding conditions.
  • Lead-Free and RoHS Compliant: The 1N4148W-7-02-F adheres to environmental standards, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the 1N4148W-7-02-F makes it suitable for a wide range of applications, including:

  • High-speed logic circuits
  • Pulse shaping and waveform generation
  • Switching power supplies
  • Converters and inverters
  • General-purpose high-speed switching tasks

Product Specifications

The 1N4148W-7-02-F boasts a continuous reverse voltage of 75V and a forward continuous current of 150mA. Its peak forward surge current is 2A, and it operates within the junction temperature range of -65°C to +150°C, making it suitable for a broad spectrum of environmental conditions.

Ordering and Packaging

Diodes Incorporated packages the 1N4148W-7-02-F in tape and reel format, facilitating easy integration into automated production lines and ensuring safe delivery and handling. The product's part number reflects its packaging method, with the "-F" suffix indicating RoHS compliance.

With its combination of speed, efficiency, and reliability, the 1N4148W-7-02-F from Diodes Incorporated stands out as a superior choice for designers and engineers looking to enhance their electronic designs with a high-performance switching diode.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess