EN
  • EN
  • DE

1.5KE36CA-T

Part No 1.5KE36CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 1500W TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 30.8V 49.9V DO201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 30.8V
Voltage - Breakdown (Minimum) 34.2V
Voltage - Clamping (Maximum) at Ipp 49.9V
Current - Peak Pulse (10/1000μs) 30A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Family Part Number 1.5KE36
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1120818-1.5KE36CA-T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1.5KE36CA-T CAD Model

Description

Product Overview: 1.5KE36CA-T from Diodes Incorporated

The 1.5KE36CA-T is a high-quality transient voltage suppression (TVS) diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This robust component is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance or lightning strikes, making it an essential part of any circuit protection strategy.

Key Features

  • Bi-directional Protection: The 1.5KE36CA-T is a bi-directional TVS diode, which means it can provide protection for electronic circuits from voltage spikes in both positive and negative directions.
  • High Surge Capability: With its standoff voltage of 36V and a minimum breakdown voltage of 40.0V, it can handle surge currents of up to 1500W (1.5KE), safeguarding your devices against significant power surges.
  • DO-201 Package: Housed in a molded plastic case, this diode comes in the industry-standard DO-201 package, which is known for its ease of installation and robustness.
  • Excellent Clamping Capability: In the event of an overvoltage, the 1.5KE36CA-T provides fast and effective clamping of high transient voltages, ensuring the protection of sensitive circuit components.
  • RoHS Compliant: This product meets the Restriction of Hazardous Substances (RoHS) directive, reflecting Diodes Incorporated's commitment to environmental responsibility.

Applications

The 1.5KE36CA-T is suitable for a broad range of applications where voltage transients could pose a threat to electronic equipment, including:

  • Industrial systems
  • Communication devices
  • Consumer electronics
  • Power supply circuits
  • Automotive applications

Reliability and Performance

Diodes Incorporated ensures that the 1.5KE36CA-T meets stringent quality standards, providing reliable performance even in challenging environments. Its fast response time and robust surge suppression capabilities make it an ideal choice for protecting high-value and sensitive equipment from voltage transients.

Whether you are designing a new system or looking to enhance the protection in an existing setup, the 1.5KE36CA-T from Diodes Incorporated offers the peace of mind that comes with using components from a trusted industry leader.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess