EN
  • EN
  • DE

1.5KE180CA-T

Part No 1.5KE180CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 154VWM 246VC DO201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 154V
Voltage - Breakdown (Min) 171V
Voltage - Clamping (Max) @ Ipp 246V
Current - Peak Pulse (10/1000µs) 6.1A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Base Product Number 1.5KE180
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 853476-1.5KE180CA-T
Ultra Librarian 3D Model Ultra Librarian 1.5KE180CA-T CAD Model

Description

Product Overview: 1.5KE180CA-T from Diodes Incorporated

The 1.5KE180CA-T is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product offers a powerful solution to protect sensitive electronic equipment from voltage spikes and surges that can occur due to lightning, electrostatic discharge, and other transient voltage events. The device is part of the 1.5KE series, known for its reliability and high-performance standards in circuit protection.

Key Features

  • Bi-directional Protection: The 1.5KE180CA-T is a bi-directional TVS diode, meaning it can clamp transient voltages in both positive and negative directions, ensuring comprehensive protection for your circuitry.
  • High Surge Capability: With its 1500W peak pulse power capability (at 10/1000μs waveform), this diode can withstand significant voltage transients, safeguarding your components from sudden electrical surges.
  • Large Operating Voltage Range: This TVS diode has a stand-off voltage of 180V, which makes it suitable for a wide range of applications, providing versatility in its usage across different electronic systems.
  • Fast Response Time: The 1.5KE180CA-T reacts to overvoltage events quickly, typically in less than 1 picosecond from 0V to BV min, ensuring prompt protection for your devices.
  • Robust Construction: The diode comes in a molded plastic case over a passivated junction, which offers physical durability and resistance to environmental factors.

Applications

The 1.5KE180CA-T is an ideal choice for a variety of applications that require reliable protection against high transient voltages. It is commonly used in:

  • Power supply circuits
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics
  • Automotive systems
  • Aerospace and avionics

Quality and Standards

Diodes Incorporated ensures that the 1.5KE180CA-T meets stringent quality standards. The device is RoHS compliant, signifying that it is manufactured without the use of hazardous substances. Additionally, it is designed to meet or exceed industry standards for TVS diodes, offering peace of mind for engineers and product designers when integrating this component into their systems.

With its combination of high surge capability, fast response time, and sturdy construction, the 1.5KE180CA-T from Diodes Incorporated stands as a top-tier choice for those in need of reliable transient voltage suppression in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess