EN
  • EN
  • DE

DTU70N03

Part No DTU70N03
Manufacturer DinTek Semiconductor Co,.Ltd
Catalog END - OF - LIFE
Description Halogen-free According to IEC 61249-2-21
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer DinTek Semiconductor Co,.Ltd
Win Source Part Number 1170453-DTU70N03
Manufacturer Homepage www.daysemi.jp/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTU70N03 CAD Model

Description

The DTU70N03 is an N-Channel enhancement mode power MOSFET manufactured by DinTek Semiconductor Co., Ltd. Power MOSFETs are widely used in electronic circuits for switching and amplifying electronic signals. The 'N' in N-Channel refers to the type of semiconductor material used in the device's construction. Enhancement mode means the device is normally off and requires a voltage to be applied to the gate to turn it on.

Applications

  • DC-DC Converters: Switching regulators in DC-DC converters, converting one DC voltage to another.
  • Motor Control: Controlling the speed and direction of DC motors.
  • Power Management: Load switching in power management circuits.
  • LED Lighting: Driving LEDs in lighting applications.
  • Battery Management Systems (BMS): Switching elements in BMS for charging and discharging batteries.

Features

  • Voltage Rating (VDS): Likely 30V (This is implied in the part number '03', where it is generally the last two digits * 10. Confirm with official datasheet.). This is the maximum voltage that can be safely applied between the drain and source terminals.
  • Current Rating (ID): Likely around 70A (This is directly indicated in the part number). This represents the maximum continuous current the MOSFET can handle.
  • On-Resistance (RDS(on)): Low on-resistance minimizes power losses during switching. Refer to the datasheet for the specific value.
  • Gate Threshold Voltage (VGS(th)): The voltage required to turn on the MOSFET.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses.
  • Fast Switching: Suitable for high-frequency applications.
  • Easy to Drive: Requires a relatively low gate voltage to turn on.
  • Robust Performance: Designed for reliable operation in various applications.
  • Environmentally Friendly: Lead-free package complies with environmental regulations.

Additional Details

The DTU70N03 MOSFET typically comes in a standard through-hole or surface-mount package, such as TO-220 or D2PAK. Proper heat sinking is crucial to ensure the longevity and reliable operation of the MOSFET, especially at high currents. The datasheet provides detailed information on the electrical characteristics, thermal performance, and safe operating area of the MOSFET. Always consult the manufacturer's datasheet for specific application guidelines and safety precautions. As it is marked as End-Of-Life, alternatives should be considered for any new designs.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess