EN
  • EN
  • DE

AD9698KN

Part No AD9698KN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Ultrafast TTL Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139192-AD9698KN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9698KN CAD Model

Description

The AD9698KN is a cutting-edge analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance signal processing technology. This precision ADC is designed to cater to a wide array of applications, ranging from medical imaging systems and industrial instrumentation to communication infrastructure and digital signal processing.

Key Features:

  • High Resolution: The AD9698KN boasts an impressive resolution that ensures detailed and accurate digital representations of the input analog signals.
  • Fast Sampling Rate: With its rapid sampling capabilities, this ADC is well-suited for high-speed signal processing tasks, capturing transient events with ease.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9698KN operates with minimal power draw, making it ideal for portable and battery-operated devices.
  • Durable Construction: Encased in a robust package, the AD9698KN is built to withstand the rigors of demanding industrial environments.

Technical Specifications:

Parameter Value
Resolution [Insert Resolution]
Sampling Rate [Insert Sampling Rate]
Input Type [Insert Input Type]
Interface Type [Insert Interface Type]
Supply Voltage [Insert Supply Voltage]

The AD9698KN integrates seamlessly into existing systems, thanks to its user-friendly interface and compatibility with standard digital buses. Its performance is complemented by Analog Devices' commitment to quality and reliability, ensuring that the AD9698KN not only meets but exceeds the expectations of the most demanding applications.

For engineers and designers looking for an ADC that combines high performance with reliability, the AD9698KN from Analog Devices Inc. is an excellent choice. Its advanced features and robust design ensure optimal functionality for precision-driven tasks in various sectors.

Note: For detailed technical specifications, please refer to the official datasheet of AD9698KN provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess