EN
  • EN
  • DE

XB24-Z7UIT-004

Part No XB24-Z7UIT-004
Manufacturer Digi International
Catalog OEM Souring
Description RX TXRX MODULE 802.15.4 U.FL TH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465044-XB24-Z7UIT-004
Manufacturer Digi International
Package Tray
Product Status Obsolete
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 1dBm
Sensitivity -96dBm
Serial Interfaces UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part EM250
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 38mA ~ 40mA
Current - Transmitting 35mA ~ 45mA
Mounting Type Through Hole
Operating Temperature -40°C ~ 85°C
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian XB24-Z7UIT-004 CAD Model

Description

The XB24-Z7UIT-004 is a premier RX TXRX module from Digi, designed for 802.15.4 wireless communication and features a U.FL antenna connector. This module is engineered to deliver exceptional wireless performance for devices operating in the 802.15.4 networks, such as those used in IoT (Internet of Things), home automation, and industrial control systems. Its U.FL connector allows for flexible antenna choices, enabling users to select antennas that best fit their specific range and performance criteria, thereby optimizing the wireless connectivity for various applications and environments. The compact design and the versatility of the U.FL antenna connection make the XB24-Z7UIT-004 a perfect choice for applications where space is limited, but high-performance wireless communication is essential. Digi's commitment to quality and innovation is well represented in this module, offering developers an efficient, reliable solution for integrating advanced wireless capabilities into their projects, facilitating the development of cutting-edge technology in wireless communication.

You May Also Be Interested in

Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess