EN
  • EN
  • DE

A09-HSM-7

Part No A09-HSM-7
Manufacturer Digi International
Catalog RF Antennas
Description RF ANT 900MHZ WHIP STR RP-SMA 7\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 900MHz
Frequency Range 902MHz ~ 928MHz
Antenna Type Whip, Straight
Number of Bands 1
VSWR 2
Gain 2.1dBi
Termination RP-SMA Female
Mounting Type Connector Mount
Height (Max) 6.929" (176.00mm)
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1510844-A09-HSM-7
Ultra Librarian 3D Model Ultra Librarian A09-HSM-7 CAD Model

Description

N

You May Also Be Interested in

Taoglas Limited
RF ANT 892MHZ/1.9GHZ FLAT PATCH
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ WHIP STR N MALE
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
TE Connectivity
RF ANT 915MHZ WHIP TILT RP-SMA
Need more? Email Us
Rainsun
RF ANTENNA Patch Surface Mount
Lowest to $0.8704
Taoglas Limited
RF ANT 850MHZ/900MHZ FLAT PATCH
Need more? Email Us
Abracon LLC
RF ANT 868MHZ CER PATCH PIN ADH
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
TE Connectivity
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess