EN
  • EN
  • DE

76000842

Part No 76000842
Manufacturer Digi International
Catalog RF Antennas
Description RF ANT 1.575GHZ DOME MAGNETIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Digi
Category RF and Wireless RF Antennas
Product Status Obsolete
RF Family/Standard Navigation
Frequency Group UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.575GHz
Antenna Type Dome
Features Cable - 5m
Mounting Type Magnetic
Height (Max) 0.551" (14.00mm)
Win Source Part Number WS1210778-76000842
Ultra Librarian 3D Model Ultra Librarian 76000842 CAD Model

Description

1.575GHz GPS Dome RF Antenna 28dB Magnetic

You May Also Be Interested in

Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us
Pulse
ANT SPG BASE-WHP ENC 4.5DB 890
Need more? Email Us
Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess