EN
  • EN
  • DE

P3002SBLRP

Part No P3002SBLRP
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description SIDACTOR BI 280V 250A DO214AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Voltage - Breakover 360V
Voltage - Off State 280V
Voltage - On State 8V
Current - Peak Pulse (8/20μs) 250A
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 120mA
Number of Elements 2
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 117785-P3002SBLRP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P3002SBLRP CAD Model

Description

The Littelfuse P3002SBLRP is a SIDACtor® Protection Thyristor designed to protect sensitive equipment from overvoltage transients. This component is part of the Littelfuse's robust surge protection solutions, offering a reliable method for diverting excess current and voltage away from vulnerable circuits.

Applications

  • Communication Equipment: Protection for telecom lines, modems, and networking devices against lightning surges and power crosses.
  • Industrial Electronics: Safeguarding industrial control systems, PLCs, and instrumentation from voltage spikes.
  • Consumer Electronics: Overvoltage protection in power supplies, TVs, and other appliances.
  • Security Systems: Protecting security cameras, alarm systems, and access control devices.

Features

  • Low Voltage Overshoot: Minimizes the voltage overshoot during surge events, providing effective protection for sensitive components.
  • High Surge Current Capability: Capable of handling high surge currents, ensuring robust protection against severe transient events.
  • RoHS Compliant: Meets environmental standards, making it suitable for use in environmentally conscious applications.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • Low On-State Voltage: Reduces power dissipation during normal operation.

Benefits

  • Enhanced System Reliability: Protects equipment from damage caused by overvoltage transients, increasing overall system reliability and lifespan.
  • Reduced Downtime: Prevents equipment failures due to surge events, minimizing downtime and maintenance costs.
  • Improved Safety: Safeguards users and equipment from hazardous voltage conditions.
  • Cost-Effective Protection: Offers a cost-effective solution for implementing surge protection in various applications.
  • Simplified Design: Easy to integrate into existing designs, reducing development time and effort.

Additional Details

The P3002SBLRP has a standoff voltage of typically 300V, and it switches to a low on-state voltage when the voltage exceeds the breakover voltage. This rapid switching action diverts the surge current away from the protected circuitry. It is typically used in conjunction with other protection components like fuses and TVS diodes to provide a comprehensive surge protection solution. The device is designed to meet industry standards for surge protection, ensuring compliance and reliability.

Key Specifications:

  • Breakover Voltage: Typically 300V
  • On-State Voltage: Low
  • Surge Current Capability: High (Consult datasheet for specific values)
  • RoHS Compliant

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8070 $60.5250
175+ $0.6622 $115.8850
275+ $0.6415 $176.4125
375+ $0.6209 $232.8375
485+ $0.6001 $291.0485
645+ $0.5380 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess