EN
  • EN
  • DE

SLG4R4935VTR

Part No SLG4R4935VTR
Manufacturer Dialog Semiconductor GmbH
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1552+
Reference case TQFN
Manufacturer Dialog Semiconductor GmbH
Manufacturer Homepage www.dialog-semiconductor.com
Win Source Part Number 712194-SLG4R4935VTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLG4R4935VTR CAD Model

Description

The SLG4R4935VTR is a Configurable Mixed-signal IC (CMIC) from Dialog Semiconductor. These devices are designed to allow designers to integrate multiple discrete components into a single chip, reducing board space and BOM cost, while providing flexibility through their configurable nature.

Applications

  • Consumer Electronics
  • Mobile Devices
  • Wearable Technology
  • IoT Devices
  • Power Management

Features

  • Configurable Logic: Allows customization of digital logic functions.
  • Analog Functionality: Incorporates analog components such as amplifiers, comparators and ADCs
  • Low Power Consumption: Optimized for battery-powered applications.
  • Small Footprint: Minimizes board space requirements.
  • I2C Interface: Facilitates communication with microcontrollers.
  • Programmable Delay: Allows for timing control in various applications

Benefits

  • Reduced BOM Cost: Integrates multiple components into one IC, lowering cost.
  • Improved Board Space Utilization: Compact package minimizes PCB footprint.
  • Design Flexibility: Configurable nature allows for customized solutions.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Faster Time-to-Market: Simplified design and configuration accelerate product development.

Additional Details

The SLG4R4935VTR can be programmed using Dialog Semiconductor's GreenPAK Designer software. This software provides a graphical interface for configuring the device's logic and analog functions. It requires a development kit and the GreenPAK designer software for programming. The device’s configuration is stored in non-volatile memory. Refer to the device datasheet for voltage ratings, current limits and other environmental conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess