EN
  • EN
  • DE

IW1816-20-SO7

Part No IW1816-20-SO7
Manufacturer Dialog Semiconductor GmbH
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 64kHz 7-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Dialog Semiconductor GmbH
Package Tape & Reel (TR)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 11 V
Supply Voltage - Operating 4V ~ 16V
Frequency - Switching 64kHz
Power (Watts) 5 W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting SMD (SMT)
Base Product Number IW1816
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254093-IW1816-20-SO7
Ultra Librarian 3D Model Ultra Librarian IW1816-20-SO7 CAD Model

Description

The IW1816-20-SO7 is a highly integrated AC/DC power conversion controller from Dialog Semiconductor GmbH. This device is designed for off-line power supply applications, providing a compact and efficient solution for converting AC voltage to a regulated DC voltage. It's commonly used in chargers, adapters, and auxiliary power supplies.

Applications:

  • AC/DC Adapters
  • Chargers for Mobile Devices
  • Auxiliary Power Supplies
  • Standby Power Supplies
  • LED Lighting Power Supplies

Features:

  • Primary-Side Regulation (PSR)
  • Constant Voltage (CV) and Constant Current (CC) Control
  • High Efficiency
  • Low Standby Power Consumption
  • Built-in Protection Features (Over-Voltage, Over-Current, Over-Temperature)
  • SO-7 Package

Benefits:

  • Simplified Design (No Optocoupler Required)
  • Reduced BOM (Bill of Materials) Cost
  • High Efficiency Reduces Energy Consumption
  • Compact Size
  • Improved System Reliability

Additional Details:

The IW1816-20-SO7 utilizes primary-side regulation (PSR) to eliminate the need for an optocoupler, simplifying the design and reducing the BOM cost. It provides both constant voltage (CV) and constant current (CC) control, making it suitable for battery charging applications. The high efficiency of the device minimizes energy consumption and reduces heat dissipation. The low standby power consumption helps to meet stringent energy efficiency standards. The built-in protection features, including over-voltage, over-current, and over-temperature protection, enhance system reliability and prevent damage to the power supply. The SO-7 package offers a compact size and is suitable for surface mount assembly. The IW1816-20-SO7 is designed for robust operation and offers high reliability. It is well-suited for a wide range of AC/DC power supply applications, particularly those requiring high efficiency, low standby power, and a compact size. The PSR control also reduces the component count and improves the overall system cost.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0583
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess