EN
  • EN
  • DE

598-8270-107F

Part No 598-8270-107F
Manufacturer Dialight
Catalog LED Indication - Discrete
Description SM LED 1206 ALINGAP G 7 REEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Dialight
Series *
Package Box
MSL Level Not Applicable
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8541.40.2000
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 856685-598-8270-107F
Ultra Librarian 3D Model Ultra Librarian 598-8270-107F CAD Model

Description

The 598-8270-107F is a discrete LED indicator manufactured by Dialight, designed for through-hole mounting on printed circuit boards (PCBs). It provides visual indication in electronic devices and equipment and is recognized for its reliability and long lifespan.

Applications

  • PCB Indicators: Used as visual indicators directly on PCBs to display the status of circuits or components.
  • Power Status Indicators: Indicates whether power is on or off for specific sections of a circuit board.
  • Signal Indicators: Shows the presence or activity of signals within a circuit.
  • Equipment Status Indicators: Visual representation of the operational status of electronic equipment.
  • Diagnostic Indicators: Provides visual feedback for troubleshooting and diagnostics on electronic systems.

Features

  • LED Technology: Utilizes LED technology for high brightness, low power consumption, and extended lifespan.
  • Through-Hole Mounting: Designed for secure and easy mounting on PCBs.
  • Specific LED Color: Features a specific LED color for clear visual indication (color specifications would be in the datasheet).
  • Durable Construction: Built with robust materials for reliable performance in various environments.
  • Low Current Consumption: Requires minimal current, contributing to energy efficiency.

Benefits

  • Clear Visual Indication: Offers a bright and easily visible signal for monitoring status.
  • Long Lifespan: LED technology ensures prolonged operational life, minimizing maintenance needs.
  • Easy Installation: Designed for straightforward through-hole mounting on PCBs.
  • Energy Efficiency: Low current consumption contributes to reduced power usage.
  • Reliable Performance: Durable construction ensures dependable operation.

Additional Details

The 598-8270-107F likely has specific details on dimensions, viewing angle, and luminous intensity based on its design and intended use. Detailed electrical characteristics, dimensions, and mounting information are available in the Dialight datasheet.

You May Also Be Interested in

Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Seoul Semiconductor Inc.
SMD2835 LED Indication - Discrete RoHS
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
Q65111A3964 ams OSRAM Single Color LEDs GREEN SMD LED CHIP LED 0603 datasheet, inventory, & pricing.
Need more? Email Us
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Rohm Semiconductor
Green LED Indication - Discrete 3V 0603
Lowest to $0.2620
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0729 $50.3010
1,675+ $0.0598 $100.1650
2,590+ $0.0580 $150.2200
3,570+ $0.0561 $200.2770
4,615+ $0.0542 $250.1330
6,175+ $0.0486 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess