EN
  • EN
  • DE

TS-200-112A

Part No TS-200-112A
Catalog DC to AC (Power) Inverters
Description DC-AC Sine Wave Power Inverter
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Inverter
Voltage - Output 100VAC, 110VAC, 115VAC, 120VAC
Voltage - Input 10.5 ~ 15VDC
AC Outlets 2
Connector - AC Output NEMA 5-15R (2)
Connector - Voltage Input Terminals
Power - Output Continuous 200 VA
Power - Output Surge 400 VA
Remote Capability Yes
Region Utilized North America
Size 8.07" L x 6.22" W x 2.32" H (205.0mm x 158.0mm x 59.0mm)
Features Frequency Control
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1540169-TS-200-112A
Ultra Librarian 3D Model Ultra Librarian TS-200-112A CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 450W 1 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 48VDC 1.5KW 1OUTLET
Need more? Email Us
DENRYO
DC-AC Sine Wave Power Inverter
Need more? Email Us
Tripp Lite
DC TO AC INVERTER W/ISOBAR SURGE
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 3KW 1 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 24VDC 1.5KW 1 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 1KW 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 24VDC 1.5KW 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 48VDC 1.5KW 2OUTLET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess