EN
  • EN
  • DE

TN-1500-148F

Part No TN-1500-148F
Catalog DC to AC (Power) Inverters
Description DC-AC Sine Wave Power Inverter
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Inverter
Voltage - Output 100VAC, 110VAC, 115VAC, 120VAC
Voltage - Input 42 ~ 60VDC
AC Outlets 2
Connector - AC Output NEMA GFCI
Connector - Voltage Input Terminals
Power - Output Continuous 1500 VA
Power - Output Surge 3000 VA
Remote Capability Yes
Region Utilized North America
Size 16.54" L x 8.66" W x 3.46" H (420.0mm x 220.0mm x 88.0mm)
Features Auto Power Transfer for UPS Mode, Battery Charger
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1540155-TN-1500-148F
Ultra Librarian 3D Model Ultra Librarian TN-1500-148F CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
INVERTER UPS 48VDC 1.5KW 2OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 450W 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 24VDC 3KW 2 OUTLET
Need more? Email Us
Bel Power Solutions
15KW INVERTER CHARGER; 4KW DC/DC
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 48VDC 700W 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 24VDC 700W 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 1.5KW 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 12VDC 3KW 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 48VDC 1.5KW 2 OUTLET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess