EN
  • EN
  • DE

VPT15-2805S

Part No VPT15-2805S
Manufacturer Delta Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018416-VPT15-2805S
Categories OEM Parts(T-Z)
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VPT15-2805S CAD Model

Description

The VPT15-2805S is a DC-DC converter manufactured by Delta Electronics. It is designed to provide a stable and isolated 5V output voltage from a wide input voltage range. This converter is typically used in industrial automation, telecommunications, and other applications requiring reliable power conversion.

Applications:

  • Industrial Automation: Providing power to sensors, controllers, and other industrial equipment.
  • Telecommunications: Powering communication devices, such as routers, switches, and modems.
  • Medical Equipment: Supplying power to medical devices requiring isolated power supplies.
  • Transportation Systems: Used in railway, automotive, and aerospace applications.
  • Renewable Energy Systems: Powering components in solar and wind power systems.

Features:

  • Wide Input Voltage Range: Accepts a wide range of input voltages, providing flexibility in various applications.
  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • High Efficiency: Offers high energy efficiency, reducing power consumption and heat dissipation.
  • Overvoltage Protection: Protects the converter and connected devices from overvoltage conditions.
  • Short-Circuit Protection: Protects the converter from damage due to short circuits.

Benefits:

  • Reliable Power Conversion: Provides a stable and isolated 5V output voltage.
  • Enhanced Safety: Electrical isolation enhances safety in sensitive applications.
  • Energy Efficiency: Reduces power consumption and heat dissipation.
  • Protection Features: Overvoltage and short-circuit protection prevent damage to the converter and connected devices.
  • Versatile Applications: Suitable for use in a wide range of industrial, telecommunications, and medical applications.

The VPT15-2805S DC-DC converter is a reliable and efficient solution for providing isolated power in a variety of applications. Its wide input voltage range, high efficiency, and protection features make it an ideal choice for industrial automation, telecommunications, and medical equipment. Delta Electronics' commitment to quality ensures that this converter delivers consistent performance and reliable operation.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess