Products specifications Report Issue?

Case / Package Module
Current - Output 1 20 A
Efficiency 90.5 %
Features OCP, OTP, OVP, UVLO
Height 9.398 mm
Isolation Voltage 2.25 kV
Length 33.02 mm
Max Input Voltage 75 V
Max Input Voltage (DC) 75 V
Max Operating Temperature 85 °C
Max Output Current 20 A
Max Power Dissipation 65 W
Min Input Voltage 36 V
Min Input Voltage (DC) 36 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 8
Output Current 20 A
Output Power 65 W
Output Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Voltage - Output 1 3.3 V
Width 22.86 mm
Win Source Part Number 1214769-V48SR3R320NRFA
Categories Board Mount Modules
Manufacturer Delta Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V48SR3R320NRFA CAD Model

Description

The Delta Electronics 1214769-V48SR3R320NRFA is a high-performance electronic component that is designed for various applications.

  • Popularity: Medium
  • Features: OCP, OTP, OVP, and UVLO
  • Length: 33.02 mm
  • Height: 9.398 mm
  • Width: 22.86 mm
  • Isolation Voltage: 2.25 kV
  • Maximum Input Voltage: 75 V
  • RoHS Compliant: Yes
  • Maximum Output Current: 20 A

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 900mA 36V - 72V Input
Need more? Email Us
ECAD model for ZUS104812
Recom Power
DC DC CONVERTER 12V 1W / Isolated Module DC DC Converter 1 Output 12V 84mA 11.4V - 12.6V Input
Need more? Email Us
ECAD model for RY-1212S/P
Recom Power
DC DC CONVERTER 12V 10W / Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 18V Input
Need more? Email Us
ECAD model for RP10-1212SE/P/M1
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W / Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Lowest to $72.7273
ECAD model for CC6-0505SF-E
Micrel
Dc/dc Conv, Buck, 600KHZ, QFN-64
Need more? Email Us
ECAD model for MIC28304-2YMP TR
Silvertel
Power over Ethernet - PoE PoE PD Module, 12W, 12V Output, IEEE802.3af compliant, Thermally Protected, Surface Mount
Lowest to $125.3175
ECAD model for Ag9912MT
Texas Instruments
DC DC CONVERTER 12V 2A / Non-Isolated PoL Module DC DC Converter 1 Output 12V 2A 4.5V - 5.5V Input
Need more? Email Us
ECAD model for PT6674P
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Need more? Email Us
ECAD model for BMR4570005/001
TDK-Lambda Americas Inc.
Module DC-DC 24VIN 1-OUT 5V 1.2A 6W 11-Pin
Need more? Email Us
ECAD model for PSS6245

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention