EN
  • EN
  • DE

TME40N010-R

Part No TME40N010-R
Manufacturer Delta Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Delta Electronics
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840671-TME40N010-R
Ultra Librarian 3D Model Ultra Librarian TME40N010-R CAD Model

Description

The TME40N010-R is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Delta Electronics. MOSFETs are widely used as electronic switches or amplifiers in a variety of applications. An N-Channel MOSFET conducts when a voltage is applied to the gate terminal, creating a channel that allows current to flow between the drain and source terminals.

Applications:

  • DC-DC Converters: Used as switching elements to regulate voltage levels efficiently.
  • Motor Control: Controlling the speed and direction of DC motors.
  • Power Inverters: Converting DC power to AC power.
  • Load Switching: Turning on or off various loads in electronic circuits.
  • Power Amplifiers: Amplifying power signals.

Features:

  • N-Channel: Conducts when a positive voltage is applied to the gate.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • High Current Capability: Can handle significant current flow.
  • Fast Switching Speed: Allows for efficient operation at high frequencies.
  • Low Gate Charge: Reduces the energy required to switch the MOSFET on and off.
  • Avalanche Rated: Can withstand transient voltage spikes without damage.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power losses, improving energy efficiency.
  • Reduced Heat Dissipation: Low power losses result in lower operating temperatures.
  • Fast Switching: Enables high-frequency operation in switching power supplies and other applications.
  • Reliable Operation: Avalanche rating provides protection against voltage transients.
  • Simplified Design: Easy to use in various circuit configurations.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The '40N010' in the part number likely indicates a 40V drain-source voltage and 0.010 ohms on-resistance. The 'R' suffix might refer to the packaging type (e.g., tape and reel). Refer to the Delta Electronics datasheet for detailed specifications, including the drain-source voltage, gate-source voltage, continuous drain current, pulsed drain current, power dissipation, and operating temperature range.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess