The SILM418SP-470 is a power inductor manufactured by Delta Electronics. This surface-mount inductor is designed for high-efficiency power conversion in a variety of electronic circuits. It features a shielded construction, minimizing electromagnetic interference (EMI) and making it suitable for noise-sensitive applications.
Applications:
- DC-DC converters
- Power supplies
- Voltage regulators
- Portable devices
- LED lighting
Features:
- Shielded construction for low EMI
- Surface-mount design for easy PCB assembly
- High saturation current
- Low DC resistance (DCR) for improved efficiency
- Compact size
Benefits:
- Improved power conversion efficiency, reducing energy consumption
- Reduced EMI, ensuring stable operation in sensitive environments
- Easy integration into various electronic designs
- Long-term reliability
- Space-saving design, ideal for compact devices
Additional Details:
The SILM418SP-470 features a 4.7µH inductance value. Its shielded construction minimizes electromagnetic interference (EMI), allowing for use in close proximity to other sensitive components. The surface-mount design facilitates automated assembly processes, contributing to cost-effectiveness in mass production. The inductor’s saturation current is typically in the amps range and the DCR is in the milliohm range. The operating temperature range is wide to suit various industrial applications.
Delta Electronics is known for its high-quality components, and the SILM418SP-470 reflects this commitment. The inductor undergoes rigorous testing to ensure performance and reliability under various operating conditions. The materials used in its construction are chosen for their durability and electrical properties.
When selecting the SILM418SP-470, consider the specific requirements of your application, including the operating frequency, current levels, and temperature range. Carefully evaluate the inductor's specifications to ensure it meets the design needs. Proper PCB layout is also essential for optimal performance.