EN
  • EN
  • DE

SILM320HBP-6R8

Part No SILM320HBP-6R8
Manufacturer Delta Electronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Delta Electronics
Win Source Part Number 323889-SILM320HBP-6R8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SILM320HBP-6R8 CAD Model

Description

The SILM320HBP-6R8 is a shielded power inductor manufactured by Delta Electronics. This inductor is designed for use in various power supply and DC-DC converter applications where efficient energy storage and filtering are crucial. It features a compact design with a shielded construction, which minimizes electromagnetic interference (EMI) and ensures reliable performance in sensitive electronic circuits.

Applications

  • DC-DC converters: Used to step up or step down voltage levels efficiently.
  • Power supplies: Employed in various power supply circuits for filtering and energy storage.
  • Voltage regulators: Essential components in voltage regulation circuits to maintain stable output voltage.
  • Filtering circuits: Used to filter out unwanted noise and ripple in power circuits.
  • Automotive electronics: Can be used in automotive applications requiring robust and reliable power inductors.

Features

  • Shielded construction: Reduces EMI and RFI emissions, ensuring minimal interference with surrounding components.
  • High saturation current: Enables the inductor to handle high current levels without significant inductance drop.
  • Low DC resistance (DCR): Minimizes power losses and improves overall efficiency.
  • Compact size: Suitable for applications where space is limited.
  • Robust design: Designed to withstand harsh environmental conditions and high temperatures.

Benefits

  • Improved efficiency: Low DCR contributes to higher energy efficiency in power circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system reliability.
  • Stable performance: High saturation current ensures stable inductance under high current loads.
  • Space saving: Compact size allows for use in dense circuit layouts.
  • Reliable operation: Robust design ensures long-term reliability in demanding applications.

Additional Details

The SILM320HBP-6R8 typically features a ferrite core material, which provides high inductance and good performance at high frequencies. The inductance value is 6.8µH, and it is designed to handle a specific saturation current rating, ensuring that the inductance remains stable up to that current level. The component is RoHS compliant, meaning it is free from hazardous substances. The operating temperature range is typically specified to ensure reliable performance in a wide range of environmental conditions. The physical dimensions are designed for automated assembly processes, making it easier to integrate into high-volume production lines. Additional specifications can be found on the manufacturer's datasheet.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess