EN
  • EN
  • DE

PLTE053-R

Part No PLTE053-R
Manufacturer Delta Electronics
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Delta Electronics
Win Source Part Number 277563-PLTE053-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLTE053-R CAD Model

Description

The PLTE053-R is a surge protection device manufactured by Delta Electronics. It is designed to protect sensitive electronic equipment from transient voltage surges, such as those caused by lightning strikes or power switching. This device provides a crucial layer of defense against voltage spikes that can damage or destroy electronic components. It is designed to limit overvoltage by clamping the voltage to a safe level, diverting excess current away from protected equipment.

Applications:

  • Power Supplies: Protecting power supplies from voltage surges.
  • Data Communication Equipment: Safeguarding network devices, modems, and routers.
  • Industrial Control Systems: Protecting sensitive control equipment in industrial environments.
  • LED Lighting: Protecting LED drivers and luminaires from voltage transients.
  • Consumer Electronics: Safeguarding TVs, computers, and other home appliances.

Features:

  • Surge Protection: Provides protection against voltage surges.
  • Fast Response Time: Reacts quickly to voltage transients.
  • High Surge Current Capability: Able to withstand high surge currents.
  • Low Clamping Voltage: Limits the voltage to a safe level.
  • Compact Size: Small form factor for easy integration.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Equipment Protection: Protects electronic equipment from damage caused by voltage surges.
  • Increased System Reliability: Enhances the reliability of electronic systems.
  • Reduced Downtime: Minimizes downtime caused by equipment failure.
  • Cost Savings: Prevents costly repairs or replacements of damaged equipment.

Additional Details:

The PLTE053-R typically utilizes components such as transient voltage suppression (TVS) diodes or metal oxide varistors (MOVs) to provide surge protection. These components are designed to clamp the voltage to a safe level when a surge occurs, diverting the excess current away from the protected equipment. The specific voltage and current ratings of the device are critical parameters for selecting the appropriate surge protector for a given application. These parameters are typically detailed in the manufacturer's datasheet. The device may also include additional features such as thermal protection or status indication.

Delta Electronics is a reputable manufacturer of power supplies and surge protection devices. The PLTE053-R is designed to provide reliable surge protection in a variety of applications, contributing to the overall reliability and performance of electronic systems.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess