EN
  • EN
  • DE

DSPT25201B1R0MS

Part No DSPT25201B1R0MS
Manufacturer Delta Electronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Delta Electronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822087-DSPT25201B1R0MS
Ultra Librarian 3D Model Ultra Librarian DSPT25201B1R0MS CAD Model

Description

The DSPT25201B1R0MS is a power inductor manufactured by Delta Electronics. Power inductors are passive components used in electronic circuits to store energy in a magnetic field. They are commonly employed in power supplies, DC-DC converters, and filtering applications.

Applications

  • DC-DC converters
  • Power supplies
  • Buck converters
  • Boost converters
  • Filtering circuits

Features

  • Surface mount device (SMD)
  • Shielded construction to minimize electromagnetic interference (EMI)
  • High saturation current
  • Low DC resistance (DCR)
  • Compact size

Benefits

  • Improved efficiency in power conversion circuits
  • Reduced EMI emissions
  • Smaller and lighter designs
  • Stable inductance over temperature and current
  • Easy to integrate into automated assembly processes

The DSPT25201B1R0MS power inductor is designed for high-performance power electronic applications. Its shielded construction minimizes EMI, which is crucial in sensitive electronic devices. The high saturation current ensures that the inductor can handle large current loads without significant inductance drop. The low DCR reduces power losses, improving the overall efficiency of the circuit. The compact size of the inductor makes it suitable for space-constrained applications. This inductor is typically used in switching power supplies to filter and smooth the output voltage, as well as in DC-DC converters to regulate the voltage level. Careful selection of the inductor is essential to ensure proper operation and minimize losses in the circuit.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess