EN
  • EN
  • DE

0805CS-3N3EJTS

Part No 0805CS-3N3EJTS
Manufacturer Delta Electronics
Catalog Fixed Inductors
Description FIXED IND 3.3NH 600MA 80MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 15 Weeks
Features Unshielded Wirewound Inductor 80mOhm 0805 (2012 Metric) -
Manufacturer Delta Electronics
Series 0805CS
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 0805 (2012 Metric)
Case / Package 0805
Family Name 0805CS
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 2035-1267-1, 2035-1267-2, 2035-1267-6, 0805CS-3N3EJTS-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904736-0805CS-3N3EJTS
Ultra Librarian 3D Model Ultra Librarian 0805CS-3N3EJTS CAD Model

Description

The Delta Electronics 0805CS unshielded wirewound inductor is a high-quality electronic component that is perfect for use in a wide range of applications.

  • Operating Temperature Range: -40°C to 125°C
  • Resistance: 80mOhm
  • Packaging: Reel - TR
  • Package Size: 0805 (2012 Metric)
  • Family: 0805CS
  • Category: Inductors
  • ECCN: EAR99
  • REACH: Unaffected
  • Estimated Production Lead Time: 15 weeks
  • Quantity per Package: 2000

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.5A 0.096Ohm DCR 1211 T/R / Low profile (2.8 x 3.0mm square, 1.0/1.2/1.5/1.8mm
Lowest to $5.2714
Others
Lowest to $0.6722
Others
Lowest to $8.8288
Bourns Inc.
Lowest to $0.6965
Bourns Inc.
Lowest to $0.4701
Toko America Inc.
Lowest to $18.4996
Delta Electronics
Lowest to $2.1691
Bourns Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1457 $58.2800
970+ $0.1196 $116.0120
1,500+ $0.1159 $173.8500
2,065+ $0.1120 $231.2800
2,670+ $0.1083 $289.1610
3,570+ $0.0972 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess