EN
  • EN
  • DE

DELL YJXMR-OEM - CABLE SFF-8088 TO SFF-8644 SAS 2M (NO DELL LABEL)

Part No DELL YJXMR-OEM - CABLE SFF-8088 TO SFF-8644 SAS 2M (NO DELL LABEL)
Manufacturer Dell
Catalog Cables
Description CABLE SFF-8088 TO SFF-8644 SAS 2M (NO DELL LABEL)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388758-DELL YJXMR-OEM - CABLE SFF-8088 TO SFF-8644 SAS 2M (NO DELL LABEL)
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL YJXMR-OEM - CABLE SFF-8088 TO SFF-8644 SAS 2M (NO DELL LABEL) CAD Model

Description

The DELL YJXMR-OEM is a high-quality Serial Attached SCSI (SAS) cable designed to connect external devices with SFF-8088 and SFF-8644 ports. With a length of 2 meters, it offers flexibility in device placement and setup configurations. This particular model comes without the Dell branding label, making it a cost-effective option for those seeking OEM (Original Equipment Manufacturer) quality without the premium branding cost. The SFF-8088 connector is commonly used for connecting external hard drive enclosures or SAN storages, while the SFF-8644 is often found in newer, high-performance storage solutions. The compatibility with both connector types makes this cable an excellent choice for IT professionals looking to bridge or expand their SAS environments without compromising on data transfer speeds or reliability. It supports high data transfer rates, essential for enterprise-level storage architectures that demand efficiency and speed.

You May Also Be Interested in

NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess