EN
  • EN
  • DE

LENOVO 09N4226 - HDDIBM 80GB 7.200 RPM ATA EID

Part No LENOVO 09N4226 - HDDIBM 80GB 7.200 RPM ATA EID
Manufacturer Lenovo
Catalog Uncategorized
Description Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430529-LENOVO 09N4226 - HDDIBM 80GB 7.200 RPM ATA EID
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 09N4226 - HDDIBM 80GB 7.200 RPM ATA EID CAD Model

Description

The LENOVO 09N4226 is an 80GB Hard Disk Drive from IBM, offering robust storage capabilities with a high rotation speed of 7200 RPM. This model utilizes the ATA EIDE interface, ensuring broad compatibility with numerous desktop systems. The 80GB capacity represents a significant storage solution, allowing users to store a vast array of data, including multimedia files, applications, and system backups. The higher rotational speed enhances the overall performance of the computing system, reducing data access times and improving application load times and system responsiveness. This HDD model combines capacity, speed, and reliability, making it a suitable storage upgrade or replacement for varied computing requirements. It aligns with the needs of users demanding more storage space without compromising on data access speeds or system efficiency. The LENOVO 09N4226 thus stands out as a solid choice for expanding the storage horizon of desktop systems, ensuring reliability and performance in line with IBM's standards.

You May Also Be Interested in

EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess