EN
  • EN
  • DE

DELL VVT0H - SYSTEMBOARD R830 V2

Part No DELL VVT0H - SYSTEMBOARD R830 V2
Manufacturer Dell
Catalog Systemboard
Description SYSTEMBOARD R830 V2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1397861-DELL VVT0H - SYSTEMBOARD R830 V2
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL VVT0H - SYSTEMBOARD R830 V2 CAD Model

Description

The DELL VVT0H System Board, specifically designed for the Dell PowerEdge R830 V2 server, represents a crucial component in the realm of modern computing infrastructure. This motherboard serves as the central hub for connecting all of the server's components, including CPUs, memory, storage, and expansion cards. Engineered for reliability and high performance, the Dell VVT0H supports Intel Xeon processor families, offering numerous sockets for multi-processor configurations which enhance processing power and efficiency. It also features advanced memory slots supporting DDR4 technology, ensuring high-speed data transfer and optimum performance. Additionally, the system board is equipped with an integrated network interface card (NIC) for efficient network connectivity and includes interfaces for RAID controllers to ensure data redundancy and integrity. The VVT0H is designed with scalability and flexibility in mind, providing PCI expansion slots for additional network, storage, or other peripheral cards, allowing businesses to adapt their server to meet evolving needs. With a focus on operational efficiency, this system board also includes features for remote server management, facilitating easy maintenance, and minimizing downtime. Overall, the DELL VVT0H System Board is a cornerstone for the Dell PowerEdge R830 V2 server, engineered to meet the demands of enterprise-level applications requiring high availability, scalability, and performance.

You May Also Be Interested in

Supermicro
Supermicro MVIDIA HGX-2 GPU Baseboard 16x V100
Need more? Email Us
Supermicro
Supermicro X11DGQ Motherboard
Need more? Email Us
Supermicro
Supermicro X9DR3-LN4F+ Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRG-HT Motherboard
Need more? Email Us
Supermicro
Supermicro X11DPU Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRT-PT Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRW-IT Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRi-T4+-B Bulk
Need more? Email Us
Supermicro
Supermicro X10SRi-F Motherboard
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess