EN
  • EN
  • DE

DELL SNPJGGRTC/32G - 32GB 4Rx4 PC3-14900L DDR3-1866MHz Certied Dell

Part No DELL SNPJGGRTC/32G - 32GB 4Rx4 PC3-14900L DDR3-1866MHz Certied Dell
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL 32GB DDR3 DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394320-DELL SNPJGGRTC/32G - 32GB 4Rx4 PC3-14900L DDR3-1866MHz Certied Dell
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL SNPJGGRTC/32G - 32GB 4Rx4 PC3-14900L DDR3-1866MHz Certied Dell CAD Model

Description

The DELL SNPJGGRTC/32G memory module is a high-capacity, high-performance memory upgrade designed specifically for use in Dell's server and workstation platforms. With an impressive 32GB of DDR3 memory, this module operates at a speed of 1866MHz (PC3-14900L), offering one of the fastest data transfer rates available for DDR3 technology. This ensures smoother operation and enhanced ability to handle multiple tasks and data-intensive applications in enterprise and data center environments. The 4Rx4 configuration denotes a high-density module with four ranks of memory chips, providing robust performance and reliability. Equipped with ECC (Error-Correcting Code) and LRDIMM (Load Reduced DIMM) technology, it maximizes data integrity and server efficiency, reducing the electrical load on the memory controller and allowing for more DIMMs per channel. Carefully certified by Dell, this module ensures compatibility with a broad range of Dell servers and workstations, providing a reliable solution that meets Dell's high standards for quality and performance. Ideal for system upgrades, it significantly enhances system capabilities and performance, ensuring servers can meet the challenges of modern computing demands.

You May Also Be Interested in

Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess