EN
  • EN
  • DE

DELL SNP9W657C/2G - DELL 1X2GB PC2-5300F DDR2-667 2RX4 ECC

Part No DELL SNP9W657C/2G - DELL 1X2GB PC2-5300F DDR2-667 2RX4 ECC
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL SNP9W657C/2G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394170-DELL SNP9W657C/2G - DELL 1X2GB PC2-5300F DDR2-667 2RX4 ECC
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL SNP9W657C/2G - DELL 1X2GB PC2-5300F DDR2-667 2RX4 ECC CAD Model

Description

The DELL SNP9W657C/2G is a 2GB DDR2 memory module designed to enhance the performance of specific Dell servers and workstations that require PC2-5300F fully buffered DIMMs. Operating at a speed of 667MHz, this memory module ensures quick data transfer rates that significantly improve system responsiveness and application loading times. The 2RX4 configuration indicates a dual rank design that enhances the module’s stability and performance by offering two sets of data paths, making it more efficient than single-ranked modules. Moreover, the inclusion of Error-Correcting Code (ECC) technology provides an additional layer of data integrity by automatically detecting and correcting common types of internal data corruption, thus preventing data loss and system crashes, which are critical in server environments and mission-critical applications. This memory module is designed to meet Dell's rigorous quality and compatibility standards, ensuring reliability and optimal performance when upgraded or replaced. By incorporating the DELL SNP9W657C/2G into their systems, users can expect a more efficient operation, prolonged system lifecycles, and a decrease in total cost of ownership due to enhanced reliability and performance.

You May Also Be Interested in

Dell
DELL YWJTR
Need more? Email Us
Dell
8GB 2Rx8 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
DELL HMT42GR7AFR4A-PB
Need more? Email Us
Dell
DELL M393B1G70QH0-CMA
Need more? Email Us
Dell
DELL SNPDFK3YC/16G-OEM. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
8GB 4Rx8 PCS2-5300F DDR-667MHz (KIT 2x4GB)
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333Mhz
Need more? Email Us
Dell
DELL U143D
Need more? Email Us
Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess