EN
  • EN
  • DE

DELL R720XD-LFF-12-VWT90 - PowerEdge R720XD 12x3.5 VWT90 Ask for custom qoute

Part No DELL R720XD-LFF-12-VWT90 - PowerEdge R720XD 12x3.5 VWT90 Ask for custom qoute
Manufacturer Dell
Catalog Server
Description PowerEdge R720XD 12x3.5 VWT90 Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396390-DELL R720XD-LFF-12-VWT90 - PowerEdge R720XD 12x3.5 VWT90 Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL R720XD-LFF-12-VWT90 - PowerEdge R720XD 12x3.5 VWT90 Ask for custom qoute CAD Model

Description

The DELL PowerEdge R720XD VWT90 is a versatile and powerful 2U rack server designed to handle a wide range of demanding workloads, from virtualization and cloud applications to large databases and HPC. This specific model features a 12-bay Large Form Factor (LFF) chassis, accommodating up to 12x 3.5"" drives, providing a high-capacity storage solution that meets the needs of data-intensive applications. The VWT90 designation allows customers to seek a custom quote to tailor the server specifications to their precise requirements, ensuring optimal performance and efficiency for their specific use case. Powered by Intel Xeon E5-2600 or E5-2600 v2 series processors, the R720XD offers a blend of performance, efficiency, and scalability, supporting up to 24 cores in a dual-processor configuration. It also supports significant memory capacity, with up to 1.5TB of DDR3 memory across 24 DIMM slots, allowing it to effortlessly manage large datasets and complex computing tasks. The server's expansive I/O capabilities and flexible network options ensure high throughput and connectivity, essential for modern applications that demand rapid data access and transfer rates. Security and management are also focal points, with the inclusion of Dell’s iDRAC7 with Lifecycle Controller for simplified server management and a range of security features, including TPM, secure boot, and optional self-encrypting drives, to protect sensitive data. Additionally, the R720XD's modular design and extensive array of drive bays, PCIe slots, and networking options allow for significant expansion, making it a future-proof investment for growing businesses. The DELL R720XD-LFF-12-VWT90 PowerEdge server represents a highly customizable, high-performance storage and computing platform suitable for a vast array of demanding applications and workloads.

You May Also Be Interested in

IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess