EN
  • EN
  • DE

DELL Q4EX - Intel L5630 2.4GHz 4C 12M 40W

Part No DELL Q4EX - Intel L5630 2.4GHz 4C 12M 40W
Manufacturer Dell
Catalog CPU
Description Intel L5630 2.4GHz 4C 12M 40W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390253-DELL Q4EX - Intel L5630 2.4GHz 4C 12M 40W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL Q4EX - Intel L5630 2.4GHz 4C 12M 40W CAD Model

Description

The DELL Q4EX features the Intel L5630 processor, a part of the Xeon series, known for its efficiency and performance in server environments. This particular model runs at 2.4GHz across four cores, offering a balanced combination of processing power and energy efficiency for small to medium-sized business applications. The CPU is equipped with a 12MB cache, facilitating quick access to frequently used data and improving overall system responsiveness. With a thermal design power (TDP) of only 40 watts, it emphasizes eco-friendly operation without sacrificing performance, making it suitable for environments where power consumption and heat output are concerns. This processor is tailored for use in servers that handle web hosting, low-traffic application servers, and as part of a lightweight virtualized environment. The inclusion of hardware-based security and reliability features, such as Intel VT-x with Extended Page Tables (EPT), enhances system stability and isolation, essential for maintaining uptime in business-critical applications. The DELL Q4EX, centered around the Intel L5630, represents an ideal choice for businesses seeking a cost-effective, yet capable server processor that balances power efficiency with steady performance.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess