EN
  • EN
  • DE

DELL PY7V9 - 25GBe SFP28 85C SR 850nm optical transceiver PY7V9

Part No DELL PY7V9 - 25GBe SFP28 85C SR 850nm optical transceiver PY7V9
Manufacturer Dell
Catalog Sfp
Description DELL 407-BCHI. SFP transceiver type: Fiber optic, Maximum data transfer rate: 25000 Mbit/s, Interface type: SFP28. Brand compatibility: Dell, Compatible products: PowerEdge R6515 PowerEdge R6525 PowerEdge C6525 PowerEdge R7525 PowerEdge R7515
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396697-DELL PY7V9 - 25GBe SFP28 85C SR 850nm optical transceiver PY7V9
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PY7V9 - 25GBe SFP28 85C SR 850nm optical transceiver PY7V9 CAD Model

Description

The DELL PY7V9 optical transceiver is a cutting-edge networking component designed to enable high-speed data transmission over fiber optic networks. This 25 Gigabit Ethernet (GbE) SFP28 Short Range (SR) transceiver operates at a wavelength of 850nm and is engineered for superior connectivity and performance in data centers and networking environments. It is compatible with the SFP28 interface, which is a standard in modern networking equipment, offering a seamless upgrade path or replacement for existing systems. The PY7V9 transceiver is capable of transmitting data at rates up to 25Gbps over multimode fiber for distances up to 100 meters, making it an ideal solution for high-density, high-bandwidth networks. Its low power consumption and hot-swappable architecture ensure minimal operational costs and easy maintenance without network disruptions. This Dell optical transceiver is an essential component for organizations looking to boost their network speed and reliability, facilitate faster data access, and support the demands of virtualization, cloud computing, and big data analytics.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess